The ADM207 is a 5 V powered CMOS RS-232 transceiver with five drivers and three receivers, designed for EIA-232-E and V.28 communication interfaces. It includes on-board charge pumps that generate ±9 V output swing from a single 5 V supply and operates at up to 120 kB/s. The device consumes 5 mA of supply current with no load and features a TTL/CMOS input compatible with 0.8 V low and 2.0 V high thresholds. It is available in a 24-lead PDIP package with dimensions matching the N-24-1 designation. All transmitter outputs support ±30 V receiver input levels and are latch-up free. The part does not include a low power shutdown mode.
IC TRANSCEIVER FULL 5/3 24DIP Product overview: ADM207AN from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM207AN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM207AN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |