The ADM202 is a dual-channel RS-232 driver/receiver IC designed for operation from a single 5 V power supply, generating ±10 V output levels using an on-chip charge pump with 0.1 µF capacitors. It meets the TIA/EIA-232-E and V.28 specifications, supports data rates up to 120 kB, and features receiver inputs tolerant to ±30 V. The device consumes 2.5 mA of supply current at no load and includes ESD protection exceeding 2 kV. It is available in a 16-lead SOIC_N package with dimensions compliant to JEDEC MS-013-AA standards.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM202JRNZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM202JRNZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM202JRNZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |
| Data Rate | 960 kbps |