The ADM1485 is a 5 V low-power biCMOS RS-485 transceiver for high-speed bidirectional data communication on multipoint bus lines, featuring independent driver and receiver enable controls and high-impedance outputs when disabled. It supports data rates up to 30 Mbps with driver propagation delay of 10 ns and receiver propagation delay of 15 ns. Differential output voltage is 1.5 V to 5.0 V under RS-485 load, with a common-mode input range of -7 V to +12 V. The device includes thermal shutdown, short-circuit protection, and a fail-safe receiver that outputs a logic high with floating inputs. It is available in 8-lead PDIP, SOIC, and MSOP packages and is specified for commercial (0°C to 70°C) and industrial (-40°C to +85°C) operating temperature ranges. The part number 710-ADM1485JRZ-REEL includes a trailing ordering code; the ADM1485 series meets these specifications.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ADM1485JRZ-REEL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM1485JRZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM1485JRZ-REEL |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 30000 kbps |