The ADM1485 is a differential line transceiver designed for high-speed bidirectional data communication on multipoint RS-485 and RS-422 bus lines, operating from a single 5 V supply. It features a 30 Mbps data rate, thermal shutdown protection, and high-Z outputs when disabled or powered down. The part is available in an 8-lead PDIP package, with a commercial temperature range of 0°C to 70°C and an industrial temperature range of -40°C to +85°C. It includes fail-safe receiver functionality, driver enable and disable timing within 10 to 25 ns, and driver/receiver propagation delays of 10 ns and 15 ns respectively. All driver outputs offer short-circuit protection and maintain high impedance over a -7 V to +12 V common-mode range.
IC TRANSCEIVER HALF 1/1 8DIP Product overview: ADM1485ANZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM1485ANZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM1485ANZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |