ERSAELECTRONICS PTE. LTD. Interface Transceiver IC 710-ADM1181AARWZ

Description
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM1181AARWZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM1181AARWZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM1181AARWZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM1181AARWZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM1181A is a 2-channel RS-232 transceiver designed for robust operation in harsh electrical environments, compliant with the EU EMC directive 89/336/EEC. It operates from a single 5 V supply and supports data rates up to 230 kbps using four external 0.1 µF charge-pump capacitors. All I/O lines are protected against ESD to ±15 kV (human body model), ±15 kV air discharge, and ±8 kV contact discharge per IEC1000-4-2, with ±2 kV EFT immunity per IEC1000-4-4 and 10 V/m radiated immunity per IEC1000-4-3. Emissions comply with EN55022 and CISPR22. The device is available in a 16-lead PDIP and a wide 16-lead SOIC package, and features internal 5 kΩ pull-down resistors on all RS-232 inputs. It is a pin-compatible upgrade for the LTC1181A.

Datasheet Summary
Powered by GS/AI

The ADM1181A is a 2-channel RS-232 transceiver designed for robust operation in harsh electrical environments, compliant with the EU EMC directive 89/336/EEC. It operates from a single 5 V supply and supports data rates up to 230 kbps using four external 0.1 µF charge-pump capacitors. All I/O lines are protected against ESD to ±15 kV (human body model), ±15 kV air discharge, and ±8 kV contact discharge per IEC1000-4-2, with ±2 kV EFT immunity per IEC1000-4-4 and 10 V/m radiated immunity per IEC1000-4-3. Emissions comply with EN55022 and CISPR22. The device is available in a 16-lead PDIP and a wide 16-lead SOIC package, and features internal 5 kΩ pull-down resistors on all RS-232 inputs. It is a pin-compatible upgrade for the LTC1181A.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-ADM1181AARWZ
Interface Transceiver IC 710-ADM1181AARWZ
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM1181AARWZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM1181AARWZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM1181AARWZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM1181AARWZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-ADM1181AARWZ
Product Name Interface Transceiver IC
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57R5APZ-NS2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
Interface Transceiver IC - 118-GLC-LH-SMD-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details