The AD8324 is a 3.3 V amplifier designed for coaxial line driving in DOCSIS 2.0 and EuroDOCSIS reverse path transmission systems. It features digitally programmable gain over a 59 dB range in 1 dB steps, a differential or single-ended input, and a 75 Ω output impedance maintained in both transmit-enable and transmit-disable modes. The device operates with up to 100 MHz bandwidth and achieves −54 dBc SFDR at 65 MHz with a 61 dBmV output. It is packaged in a 20-lead LFCSP measuring 4 mm × 4 mm with a 0.75 mm height, and includes sleep and power-down modes reducing current to 30 μA and 2.5 mA respectively.
IC VIDEO LINE DRVR/TRANS 20LFCSP Product overview: AD8324ACPZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AD8324ACPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-AD8324ACPZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Pd | 776 milliwatts |