The AD8321 is a digitally controlled variable gain amplifier optimized for driving 75 Ω coaxial cables in CATV and cable modem applications. It is packaged in a 20-lead SOIC and operates from a single +9 V supply with an extended temperature range of -40°C to +85°C. The device provides a 53.4 dB gain range with 0.75 dB/LSB resolution via an 8-bit SPI interface, maintains a constant 75 Ω output impedance during power-up and power-down, and achieves -53 dBc SFDR at 42 MHz with an 11 dBm output. Bandwidth is 120 MHz minimum, and quiescent current is 82 to 97 mA in power-up mode.
IC LINE DVR CATV 20-SOIC / Line Driver, Transmitter 20-SOIC Product overview: AD8321AR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AD8321AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-AD8321AR |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |