The AD808 is a fiber optic receiver with integrated quantizer, clock recovery, and data retiming for 622 Mbps NRZ data, used in SONET OC-12 and SDH STM-4 applications. It operates from a single +5 V or -5.2 V supply, consuming 400 mW. The device features a quantizer with 4 mV sensitivity and a programmable level detect range of 10 mV to 40 mV. Clock recovery achieves 2.5 degrees RMS output jitter without an external crystal. It is packaged in a 16-lead narrow 150 mil SOIC. The AD808-622BR variant operates from -40°C to +85°C and meets CCITT G.958 Type A and Bellcore TR-NWT-000253 OC-12 standards.
IC RECEIVER 16SOIC Product overview: AD808-622BR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AD808-622BR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-AD808-622BR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |