The AD8016 is a dual high-output current amplifier designed for xDSL line driver applications, including ADSL, HDSL2, and VDSL systems. It is available in a 24-lead SOIC_W_BAT package with dimensions of 15.20 mm to 15.60 mm in length and 7.40 mm to 7.60 mm in width. Operating from ±3 V to ±13 V supplies, it draws 12.5 mA per amplifier in full-bias mode and reduces to 4.5 mA in keep-alive mode. It provides a 40 V p-p differential output voltage and 600 mA linear output current with a 78 MHz bandwidth at G=+5 and a slew rate of 1000 V/μs. The device supports CMOS-compatible power-down control via PWDN0 and PWDN1 pins and meets the −40°C to +85°C operating temperature range. It complies with JEDEC standard MS-013-AD for the SOIC_W_BAT package.
IC AMP XDSL LINE DVR 24-SOIC Product overview: AD8016ARB from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AD8016ARB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-AD8016ARB |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |