The AD7306 is a monolithic transceiver IC that interfaces TTL signal levels with dual-standard RS-232 and RS-422 signal levels using a single +5 V supply. It integrates two RS-232 drivers, one RS-422 driver, one RS-232 receiver, and a configurable receiver path. An internal charge pump generates the required bipolar voltages, enabling operation with four 0.1 µF non-polarized capacitors. The RS-232 channels support data rates up to 100 kHz, while the RS-422 channels support up to 5 MHz with low output skew. The device features short-circuit protection, ESD protection on all inputs, and operates over the industrial temperature range of -40°C to +85°C. It is available in a 24-lead SOIC package.
IC TRANSCEIVER FULL 3/5 24SOIC Product overview: AD7306ARZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AD7306ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-AD7306ARZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |
| Data Rate | 800 kbps |