The AD236 is a CMOS RS-232 driver/receiver IC designed for single +5 V operation, featuring four drivers and three receivers with on-board charge pumps to generate ±10 V swing from a 5 V supply. It includes low-power shutdown mode, reducing power dissipation to less than 5 µW, and enables three-state TTL/CMOS receiver outputs with enable control. The device is available in a 24-pin SOIC package, operates over a commercial temperature range of 0°C to +70°C, and meets RS-232-C and V.28 specifications with ±30 V receiver input tolerance. Internal pull-up resistors on TTL/CMOS inputs and pull-down resistors on RS-232 inputs minimize external component needs.
IC TRANSCEIVER FULL 4/4 24SOIC Product overview: AD236AR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AD236AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-AD236AR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |