The MAX9526ATJ+ is a low-power NTSC/PAL video decoder that converts composite video to 8- or 10-bit YCbCr output compliant with ITU-R BT.656. It operates over the automotive temperature range of -40°C to +125°C and is packaged in a 32-pin TQFN with an exposed pad measuring 5mm x 6mm. The device uses a single 1.8V supply for analog and digital circuitry, with a separate 1.7V to 3.45V I/O supply. It features an integrated 10-bit, 54Msps ADC, automatic input standard detection, a 2:1 video multiplexer with automatic gain control, and low-power shutdown and sleep modes consuming less than 100µW and 5mW respectively. The part includes an analog anti-aliasing filter, a line-locked PLL, and a multiline adaptive comb filter for reduced chrominance and luminance artifacts.
IC VID DECODER NTSC/PAL 32-TQFN Product overview: MAX9526ATJ+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MAX9526ATJ+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 709-MAX9526ATJ+ |
| Product Name | TQFN Interface Transceiver IC |
| Device Type | Transceiver |