The AK4115 is a 24-bit stereo digital audio transceiver supporting sampling rates up to 216kHz, compliant with AES3, IEC60958, S/PDIF, and EIAJ CP1201 standards. It features differential input and output support, an internal PLL for clock recovery, and operates with a supply voltage of 2.7V to 3.6V with 5V logic tolerance. The device is packaged in a 64-pin LQFP and supports both serial μP (I²C) and parallel control modes. It includes detection for Non-PCM bit streams, sampling frequency, and parity errors, with an 192-bit channel status buffer and dual master clock outputs. The operating temperature range is 20°C to 85°C.
IC AUDIO DECODER 24BIT 64LQFP Product overview: AK4115VQ from Asahi Kasei Microdevices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-AK4115VQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 709-AK4115VQ |
| Product Name | 24BIT Interface Transceiver IC |
| Device Type | Transceiver |