The ADV7390BCBZ-A-RL is a 10-bit SD/HD video encoder with three 10-bit video DACs, supporting multiformat video input and output including CVBS, S-Video, component YPrPb, and RGB. It features programmable filters, gamma correction, CGMS, and Macrovision Rev 7.1.L1 compliance. The device is packaged in a 30-ball wafer level chip scale package (WLCSP) with a single DAC output, and operates with a temperature range of −40°C to +85°C. It supports 1.8 V digital and 2.7 V or 3.3 V analog operation, with I2C control and automatic cable detection. The part is RoHS compliant and qualifies for automotive use under the W-grade variant, though this specific model does not carry the W designation.
IC VIDEO ENCODER 10BIT 30WLCSP Product overview: ADV7390BCBZ-A-RL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-ADV7390BCBZ-A-RL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 709-ADV7390BCBZ-A-RL |
| Product Name | 10BIT Interface Transceiver IC |
| Device Type | Transceiver |