The AD725 is a low-cost RGB-to-NTSC/PAL video encoder that provides composite, luminance, and chrominance outputs, with a luma trap port to reduce cross-color artifacts. It operates from a single +5 V supply, drives 75 Ω reverse-terminated loads, and supports TTL logic levels compatible with 3 V CMOS systems. The device is packaged in a 16-lead SOIC and consumes less than 1 μA in power-down mode. It meets operating temperature requirements from -40°C to +85°C.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC Product overview: AD725AR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-AD725AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 709-AD725AR |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |