The MAX6621AUB+ is a PECI-to-I2C translator in a 10-pin µMAX package, designed to convert PECI protocol signals from CPUs to I2C-compatible serial communication for temperature monitoring in servers, workstations, and desktop computers. It operates from a 3.0V to 3.6V supply voltage with an ambient temperature range of -20°C to +120°C. The device supports a 400kbps I2C interface and includes an ALERT output for temperature limit interrupts, a RESET input for bus recovery, and programmable temperature offsets. The VREF input scales logic levels to the PECI supply voltage, and the package is lead-free and RoHS-compliant.
Translation - Voltage Levels PECI-to-IC Translator Product overview: MAX6621AUB+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX6621AUB+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MAX6621AUB+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |