The MAX4952A is a dual-channel SAS/SATA redriver designed to regenerate signals up to 6.0 GT/s for server and data storage applications. It operates from a single 3.3V supply and features selectable 0 or 3 dB input equalization and output preemphasis, with internal 50Ω termination resistors. The device supports SAS/SATA out-of-band signaling with 5 ns typical entry and exit times. It is housed in a 28-pin TQFN-EP package measuring 3.5 mm × 5.5 mm, with an exposed thermal pad that must be connected to ground. The part is specified for operation from 0°C to +70°C and meets RoHS compliance.
Buffers & Line Drivers Dual Equalized 1.5/3.0/6.0GT/s SAS/SATA Product overview: MAX4952ACTI+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX4952ACTI+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MAX4952ACTI+ |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |