ERSAELECTRONICS PTE. LTD. -15kV Interface Transceiver IC 704-MAX3394EETA+

Description
Translation - Voltage Levels +/-15kV ESD-Protected, High-Drive Current, Product overview: MAX3394EETA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3394EETA+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Translation - Voltage Levels +/-15kV ESD-Protected, High-Drive Current, Product overview: MAX3394EETA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3394EETA+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3394EETA+ is a dual-channel bidirectional level translator with ±15kV ESD protection on I/O and VCC lines, designed for multivoltage system interfaces. It supports data rates up to 6Mbps in push-pull mode and 1Mbps in open-drain mode, with internal pullup resistors and slew-rate enhancement for driving larger capacitive loads. The device operates with VL voltages from 1.2V to VCC and VCC voltages from 1.65V to 5.5V, and features a tri-state output mode with 3μA typ quiescent current. It is housed in an 8-pin TDFN-EP package measuring 3mm x 3mm. The part operates over the -40°C to +85°C temperature range and is lead-free and RoHS-compliant.

Datasheet Summary
Powered by GS/AI

The MAX3394EETA+ is a dual-channel bidirectional level translator with ±15kV ESD protection on I/O and VCC lines, designed for multivoltage system interfaces. It supports data rates up to 6Mbps in push-pull mode and 1Mbps in open-drain mode, with internal pullup resistors and slew-rate enhancement for driving larger capacitive loads. The device operates with VL voltages from 1.2V to VCC and VCC voltages from 1.65V to 5.5V, and features a tri-state output mode with 3μA typ quiescent current. It is housed in an 8-pin TDFN-EP package measuring 3mm x 3mm. The part operates over the -40°C to +85°C temperature range and is lead-free and RoHS-compliant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-15kV Interface Transceiver IC
704-MAX3394EETA+
-15kV Interface Transceiver IC 704-MAX3394EETA+
Translation - Voltage Levels +/-15kV ESD-Protected, High-Drive Current, Product overview: MAX3394EETA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3394EETA+ can be used for catalog matching and distributor lookup.

Translation - Voltage Levels +/-15kV ESD-Protected, High-Drive Current, Product overview: MAX3394EETA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3394EETA+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-MAX3394EETA+
Product Name -15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57J7APZ-HW1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Package Type Tray
View Details
Interface Transceiver IC - 702-78P2351R-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details
Interface Transceiver IC - 702-DS2141Q - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 702-DS21448 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 C (32 F)
View Details