ERSAELECTRONICS PTE. LTD. Dual Quad 15kV 1 A Interface Transceiver IC 704-MAX3393EEUD+

Description
Translation - Voltage Levels 15kV ESD-Protected, 1 A, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP Product overview: MAX3393EEUD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15kV, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, 15kV, 1 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3393EEUD+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Translation - Voltage Levels 15kV ESD-Protected, 1 A, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP Product overview: MAX3393EEUD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15kV, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, 15kV, 1 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3393EEUD+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3393E is a quad unidirectional level translator designed for data transfer between low-voltage and higher-voltage systems, supporting VL from 1.2V to 5.5V and VCC from 1.65V to 5.5V. It operates at a guaranteed data rate of 8Mbps across the full voltage range, with higher rates up to 16Mbps when VL and VCC are between 1.8V and 3.3V. The device features ±15kV ESD protection on I/O VCC lines, thermal short-circuit protection, and a three-state output mode that reduces quiescent current to 1μA. It is available in 3 × 4 UCSP, 14-pin TDFN, and 14-pin TSSOP packages. Quiescent supply current is 130μA typical, and operating temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MAX3393E is a quad unidirectional level translator designed for data transfer between low-voltage and higher-voltage systems, supporting VL from 1.2V to 5.5V and VCC from 1.65V to 5.5V. It operates at a guaranteed data rate of 8Mbps across the full voltage range, with higher rates up to 16Mbps when VL and VCC are between 1.8V and 3.3V. The device features ±15kV ESD protection on I/O VCC lines, thermal short-circuit protection, and a three-state output mode that reduces quiescent current to 1μA. It is available in 3 × 4 UCSP, 14-pin TDFN, and 14-pin TSSOP packages. Quiescent supply current is 130μA typical, and operating temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Quad 15kV 1 A Interface Transceiver IC
704-MAX3393EEUD+
Dual Quad 15kV 1 A Interface Transceiver IC 704-MAX3393EEUD+
Translation - Voltage Levels 15kV ESD-Protected, 1 A, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP Product overview: MAX3393EEUD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15kV, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, 15kV, 1 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3393EEUD+ can be used for catalog matching and distributor lookup.

Translation - Voltage Levels 15kV ESD-Protected, 1 A, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP Product overview: MAX3393EEUD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15kV, 1 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, 15kV, 1 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3393EEUD+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-MAX3393EEUD+
Product Name Dual Quad 15kV 1 A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 702-DS21Q354BN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details