ERSAELECTRONICS PTE. LTD. +1.2V +5.5V 15kV Interface Transceiver IC 704-MAX3008EUP+

Description
Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3008EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3008EUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3008EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3008EUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3008E is an 8-channel, bidirectional level translator designed for voltage translation between low-voltage and higher-voltage systems, operating with VL from +1.2V to +5.5V and VCC from +1.65V to +5.5V. It supports a guaranteed data rate of 20Mbps and features ±15kV ESD protection on the I/O VCC pins. The device consumes less than 0.1µA supply current in shutdown mode and is available in a 20-pin TSSOP package. It includes an enable input that reduces quiescent current when low.

Datasheet Summary
Powered by GS/AI

The MAX3008E is an 8-channel, bidirectional level translator designed for voltage translation between low-voltage and higher-voltage systems, operating with VL from +1.2V to +5.5V and VCC from +1.65V to +5.5V. It supports a guaranteed data rate of 20Mbps and features ±15kV ESD protection on the I/O VCC pins. The device consumes less than 0.1µA supply current in shutdown mode and is available in a 20-pin TSSOP package. It includes an enable input that reduces quiescent current when low.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+1.2V +5.5V 15kV Interface Transceiver IC
704-MAX3008EUP+
+1.2V +5.5V 15kV Interface Transceiver IC 704-MAX3008EUP+
Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3008EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3008EUP+ can be used for catalog matching and distributor lookup.

Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3008EUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3008EUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-MAX3008EUP+
Product Name +1.2V +5.5V 15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Interface Transceiver IC - 702-73M1916-IVTR/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Interface Transceiver IC - 107-WL0F00043000WGAAASA00 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bag
View Details