ERSAELECTRONICS PTE. LTD. +1.2V +5.5V 15kV Interface Transceiver IC 704-MAX3001EAUP+

Description
Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3001EAUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3001EAUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3001EAUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3001EAUP+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3001EAUP+ is an 8-channel bidirectional level translator with a guaranteed data rate of 4Mbps, designed for voltage translation between +1.2V and +5.5V logic levels. It features ±15kV ESD protection on the I/O VCC lines and ultra-low shutdown supply current of 0.1µA. The device is packaged in a 20-pin TSSOP with dimensions compatible with standard surface-mount assembly. It operates over the -40°C to +85°C temperature range and supports VCC from 1.65V to 5.5V and VL from 1.2V to VCC. The EN input enables shutdown mode, reducing supply current to under 2µA.

Datasheet Summary
Powered by GS/AI

The MAX3001EAUP+ is an 8-channel bidirectional level translator with a guaranteed data rate of 4Mbps, designed for voltage translation between +1.2V and +5.5V logic levels. It features ±15kV ESD protection on the I/O VCC lines and ultra-low shutdown supply current of 0.1µA. The device is packaged in a 20-pin TSSOP with dimensions compatible with standard surface-mount assembly. It operates over the -40°C to +85°C temperature range and supports VCC from 1.65V to 5.5V and VL from 1.2V to VCC. The EN input enables shutdown mode, reducing supply current to under 2µA.

Suppliers

Company
Product
Description
Supplier Links
+1.2V +5.5V 15kV Interface Transceiver IC - 704-MAX3001EAUP+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+1.2V +5.5V 15kV Interface Transceiver IC
704-MAX3001EAUP+
+1.2V +5.5V 15kV Interface Transceiver IC 704-MAX3001EAUP+
Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3001EAUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3001EAUP+ can be used for catalog matching and distributor lookup.

Translation - Voltage Levels +1.2V to +5.5V, 15kV ESD-Protected, 0.1 A, 35Mbps, 8-Channel Level Translators Product overview: MAX3001EAUP+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.2V, +5.5V, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +1.2V, +5.5V, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MAX3001EAUP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-MAX3001EAUP+
Product Name +1.2V +5.5V 15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS21FF42 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-AN1-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
3.3V 5V Interface Transceiver IC - 702-DS21354LC1+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 1544 kbps
View Details
Interface Transceiver IC - 702-DS21Q354BN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details