The MAX2990ECB+ is a power line communication modem that integrates a Physical Layer (PHY) and Media Access Control (MAC) layer on a single chip using a 16-bit MAXQ microcontroller core. It supports OFDM-based data transmission up to 100 kbps over AC power lines within the 10 kHz to 490 kHz frequency range, complying with CENELEC A/B/C, FCC, and ARIB standards. The device features forward error correction, DES encryption, jammer cancellation, CSMA/CA channel access, and ARQ for reliability. It includes 32 kB flash memory, 8 kB SRAM, SPI, I2C, and UART interfaces, and a real-time clock. The part is packaged in a 64-pin LQFP and operates over the -40°C to +85°C temperature range.
IC TELECOM INTERFACE 64LQFP Product overview: MAX2990ECB+T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MAX2990ECB+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-MAX2990ECB+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |