The DS33W11+ is an Ethernet over PDH mapping device that encapsulates 10/100/1000 Mbps Ethernet frames in GFP-F, HDLC, cHDLC, or X.86 (LAPS) for transmission over PDH/TDM links. It supports one Ethernet port and one voice port, enabling integrated voice and data service applications. The device includes a VCAT/LCAS capability for up to 16 aggregated links, Quality of Service (QoS) with VLAN, Q-in-Q, 802.1p, and DSCP support, and an external 256 Mb DDR SDRAM buffer. It operates over the -40°C to +85°C industrial temperature range and is packaged in a 256-pin CSBGA. The part supports IEEE 802.3 MAC interfaces with MII/RMII/GMII and includes JTAG for test and diagnostics.
Telecom Interface ICs Ethernet Over PDH Mapping Devices Product overview: DS33W11+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS33W11+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS33W11+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |