The DS3254 is a quad-line interface unit designed for interfacing with DS3, E3, or STS-1 lines at the physical layer, featuring independent transmit and receive paths with built-in jitter attenuators and a clock adapter that generates all line-rate clocks from a single input. It supports 8-bit parallel, SPI, and hardware control interfaces, includes B3ZS/HDB3 encoding and decoding, and provides local and remote loopbacks. The device operates from a 3.3V supply with 5V-tolerant I/O, functions in the industrial temperature range of -40°C to +85°C, and is housed in a 144-pin thermally enhanced CSBGA package measuring 13mm x 13mm. It is pin-compatible with the DS3154 and supports IEEE 1149.1 JTAG.
IC TELECOM INTERFACE 144CSBGA Product overview: DS3254 from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3254 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS3254 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |