The DS3154 is a quad line interface unit (LIU) for interfacing with DS3, E3, and STS-1 lines, integrating transmit, receive, and jitter attenuation functions per port. It operates from a 3.3V supply with 5V-tolerant I/O and supports industrial temperature operation from -40°C to +85°C. Each port interfaces with 75Ω coaxial cable up to 380m (DS3), 440m (E3), or 360m (STS-1), using 1:2 transformers and minimal external components. The device is packaged in a 144-pin thermally enhanced CSBGA measuring 13mm x 13mm and includes IEEE 1149.1 JTAG support.
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13) Product overview: DS3154+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3154+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS3154+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |