The DS3150TN is a 3.3V line interface unit for DS3, E3, and STS-1 applications, integrating transmitter, receiver, and jitter attenuator functions. It is packaged in a 48-pin TQFP and operates over an industrial temperature range of -40°C to +85°C. The device interfaces directly with 75Ω coaxial cable up to 360m for STS-1, 380m for DS3, or 440m for E3, and supports line build-out control, bipolar and NRZ interfaces, and automatic data squelching during loss-of-signal conditions. It features on-board PRBS generation and detection, and is pin-compatible with TDK 78P7200. Operation is compliant with ANSI T1.107, ANSI T1.231, and ITU G.775 standards.
IC TELECOM INTERFACE 48TQFP Product overview: DS3150TN from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3150TN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS3150TN |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |