The DS3150 is a 3.3V line interface unit for DS3, E3, and STS-1 applications, integrating a transmitter, receiver, and jitter attenuator. It interfaces with 75Ω coaxial cable up to 380m for DS3, 440m for E3, or 360m for STS-1. The device is available in a 28-pin PLCC package and operates over an industrial temperature range of -40°C to +85°C. It features automatic data squelching during loss-of-signal, built-in B3ZS/HDB3 encoding/decoding, line build-out control, and a 2^23-1 PRBS generator and detector. Operation is compliant with ANSI T1.107, ANSI T1.231, and ITU-T G.775 standards. The part requires minimal external components and is pin-compatible with TDK 78P7200.
IC LIU DS3/E3/STS-1 28-PLCC Product overview: DS3150QNC1+T&R from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3150QNC1+T&R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS3150QNC1+T&R |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |