The DS21Q58L is a quad E1 transceiver with four complete CEPT PCM-30/ISDN-PRI transceivers, integrating line interface units, framer, and TDM backplane interface for telecom applications. It is packaged in a 100-pin 14mm x 14mm LQFP and operates from 0°C to +70°C. The device supports CAS/CCS signaling, 32-bit or 128-bit crystal-less jitter attenuation, and configurable parallel or serial host interfaces with automatic clock source switching. It includes four independent loopback functions, PRBS generation and detection, and large error counters for bipolar violations, CRC4 errors, and FAS word errors.
IC TELECOM INTERFACE 100LQFP Product overview: DS21Q58L+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q58L+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS21Q58L+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |