ERSAELECTRONICS PTE. LTD. 5V Interface Transceiver IC 702-DS21Q48NB

Description
IC LIU E1/T1/J1 4X 5V LONG144BGA / Line Interface Unit E1/J1/T1 Short/Long Parallel/Serial 144-Pin CSBGA Product overview: DS21Q48NB from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48NB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC LIU E1/T1/J1 4X 5V LONG144BGA / Line Interface Unit E1/J1/T1 Short/Long Parallel/Serial 144-Pin CSBGA Product overview: DS21Q48NB from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48NB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS21Q48 is a quad 5V E1/T1/J1 Line Interface Unit designed for telecommunications applications, supporting both long- and short-haul trunks with software-selectable receive termination for 75Ω, 100Ω, or 120Ω. It integrates a crystal-less jitter attenuator requiring only a 2.048MHz master clock, generates AMI, HDB3, and B8ZS encoded signals, and provides programmable loopbacks and PRBS pattern generation. The device includes in-band loop code detection, transmit open-circuit detection, and receive carrier loss indication per G.775. It is available in a 144-pin CSBGA package measuring 17mm x 17mm with a -40°C to +85°C operating temperature range for the DS21Q48N variant. The part features a multiplexed or nonmultiplexed 8-bit parallel or serial interface and complies with G.703 synchronization requirements.

Datasheet Summary
Powered by GS/AI

The DS21Q48 is a quad 5V E1/T1/J1 Line Interface Unit designed for telecommunications applications, supporting both long- and short-haul trunks with software-selectable receive termination for 75Ω, 100Ω, or 120Ω. It integrates a crystal-less jitter attenuator requiring only a 2.048MHz master clock, generates AMI, HDB3, and B8ZS encoded signals, and provides programmable loopbacks and PRBS pattern generation. The device includes in-band loop code detection, transmit open-circuit detection, and receive carrier loss indication per G.775. It is available in a 144-pin CSBGA package measuring 17mm x 17mm with a -40°C to +85°C operating temperature range for the DS21Q48N variant. The part features a multiplexed or nonmultiplexed 8-bit parallel or serial interface and complies with G.703 synchronization requirements.

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 702-DS21Q48NB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
702-DS21Q48NB
5V Interface Transceiver IC 702-DS21Q48NB
IC LIU E1/T1/J1 4X 5V LONG144BGA / Line Interface Unit E1/J1/T1 Short/Long Parallel/Serial 144-Pin CSBGA Product overview: DS21Q48NB from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48NB can be used for catalog matching and distributor lookup.

IC LIU E1/T1/J1 4X 5V LONG144BGA / Line Interface Unit E1/J1/T1 Short/Long Parallel/Serial 144-Pin CSBGA Product overview: DS21Q48NB from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21Q48NB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-DS21Q48NB
Product Name 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Interface Transceiver IC - 107-WL0F00039000QGAAASA00 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bag
View Details
Interface Transceiver IC - 118-AFBR-5803ATQZ-5V-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 702-DS2155GNB+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details