The MAX8510 is a low-dropout linear regulator designed to deliver up to 120mA continuous output current with ultra-low output noise of 11μVRMS (100Hz to 100kHz) and 78dB PSRR at 1kHz. It operates from a 2V to 6V input, maintains a 120mV dropout at full load, and requires only a 1μF ceramic output capacitor for stability. Packaged in a 5-pin SC70, it includes fixed output voltages in the 1.5V to 4.5V range, with the MAX8510EXK33+T variant preset to 3.3V. Ground current is 40μA, and shutdown current drops below 1μA. The device features overcurrent and thermal protection, operates from -40°C to +85°C, and is RoHS-compliant.
LDO Voltage Regulators Ultra-Low-Noise, High PSRR, Low-Dropout, Product overview: MAX8510EXK33+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MAX8510EXK33+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-MAX8510EXK33+T |
| Product Name | Low-Power LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 3.3 volts |