The LT1085CT is a 3A adjustable low dropout positive regulator in a 3-lead plastic TO-220 package, designed for applications requiring high efficiency and stable output down to 1V differential. It operates with a control section temperature range of 0°C to 125°C and a power transistor range of 0°C to 150°C, with a guaranteed maximum dropout voltage of 1.5V at full load. The device requires a 10μF output capacitor for stability and is pin-compatible with older 3-terminal regulators. Line regulation is 0.015% and load regulation is 0.1%, with thermal shutdown protection included. Output voltage is adjustable, with the regulator trimmed for 1% reference accuracy and precise current limiting.
LDO Regulator Pos 1.25V to 28.5V 3A 3-Pin(3+Tab) TO-220 Product overview: LT1085CT from Analog Devices Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 28.5V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 28.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LT1085CT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-LT1085CT |
| Product Name | 1.25V 28.5V 3A TO-220 LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |