The REF198ES-REEL is a precision micropower, low dropout voltage reference in an 8-lead SOIC package, providing a nominal output voltage of 4.096 V. It maintains an initial accuracy of ±2 mV maximum and a temperature coefficient of 5 ppm/°C maximum over the extended industrial temperature range of −40°C to +85°C. The device consumes less than 45 μA supply current and reduces to less than 15 μA in sleep mode. Dropout voltage is specified as 100 mV minimum above the output voltage. Test pins are reserved for factory calibration and must remain unconnected. Short-circuit protection is provided. The part is RoHS compliant, as indicated by the 'Z' suffix in comparable part numbers.
IC VREF SERIES 0.05% 8SOIC Product overview: REF198ES-REEL from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF198ES-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF198ES-REEL |
| Product Name | Precision Voltage Reference IC |
| Type | Series |