The AD780AR is a high-precision voltage reference IC providing a 2.5 V or 3.0 V output, selectable by pin configuration, from a 4 V to 36 V input. It operates in series or shunt mode and offers a maximum temperature drift of 3 ppm/°C over −40°C to +85°C, with initial accuracy of ±1 mV. The device features a low quiescent current of 1 mA max, output noise of 100 nV/√Hz, and a temperature output pin that provides a linear 1.9 mV/°C signal. It is housed in an 8-lead SOIC_N package and is stable with a 1 µF bypass capacitor. The AD780AR is a pin-compatible upgrade for the LT1019(A)-2.5 and AD680.
IC VREF SERIES 0.2%/0.17% 8SOIC Product overview: AD780AR from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD780AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD780AR |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |