The REF02EZ is a precision voltage reference providing a 5.0 V output with ±15 mV initial accuracy and ±0.3% maximum tolerance. It operates over a −40°C to +85°C temperature range and is available in an 8-lead CERDIP package. The device has a maximum temperature coefficient of 50 ppm/°C, a typical output noise of 15 µV p-p, and supports a supply voltage range of 7.0 V to 36 V. It draws a maximum supply current of 1.4 mA and can source up to 10 mA load current. The package is designed for stable performance in precision analog systems and aerospace applications.
IC VREF SERIES 0.3% 8CERDIP Product overview: REF02EZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02EZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02EZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |