The REF02EN8#PBF is a 5V precision voltage reference in an 8-lead plastic DIP package, designed for applications requiring low drift, moderate accuracy, and low power consumption. It provides a stable output voltage accurate to ±0.3% with a typical temperature coefficient of 5ppm/°C and an output noise of 10μV P-P (0.1Hz to 10Hz). The device operates from a supply voltage range of 7V to 40V, draws a maximum quiescent current of 1.4mA, and can sink or source up to 20mA. Its operating temperature range is 0°C to 70°C, and it includes a temperature output pin providing a linear voltage proportional to absolute temperature. The part is pin-compatible with higher-performance references such as the LT1019.
IC VREF SERIES 0.3% 8DIP Product overview: REF02EN8#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02EN8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02EN8#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |