The REF02CSZ is a precision voltage reference providing a 5.0 V output with ±0.5% initial accuracy and 8.5 ppm/°C maximum temperature coefficient. It operates from a 7.0 V to 36 V supply, sources up to 10 mA load current, and consumes 1.4 mA maximum quiescent current. The device is housed in an 8-lead SOIC_N package and is RoHS compliant. A trim terminal allows ±3% output adjustment, and a temperature sensor output is available at the TEMP pin.
IC VREF SERIES 1% 8SOIC Product overview: REF02CSZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02CSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02CSZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |