The AD1583ARTZ is a 3 V precision series voltage reference in a 3-lead SOT-23 surface-mount package, designed for low power and high accuracy in battery-operated systems. It operates with a supply voltage from 3.2 V to 12 V and draws a maximum quiescent current of 70 µA. The device can source or sink up to ±5 mA of load current and has an initial accuracy of ±1.00% and a temperature coefficient of 100 ppm/°C. It is specified for operation from -40°C to +125°C and is qualified for automotive applications in its W-grade variants, though this model is not automotive rated. The package is the standard SOT-23-3, with dimensions consistent with the RT-3 marking code.
IC VREF SERIES 3V SOT23-3 Product overview: AD1583ARTZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1583ARTZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD1583ARTZ |
| Product Name | 3V SOT23 Precision Voltage Reference IC |
| Type | Series |