The REF-02CN8#PBF is a precision 5V voltage reference in an 8-lead plastic DIP package, designed for applications requiring stable reference voltages with low drift and moderate accuracy. It operates over a temperature range of 0°C to 70°C, with an output voltage tolerance of ±0.3% and a typical temperature coefficient of 5ppm/°C. The device includes a temperature output pin for linear voltage proportional to absolute temperature. Quiescent supply current is limited to 1.4mA max, and it supports load currents up to 20mA. Input voltage range is 7V to 40V, with line regulation of 0.01%/V max and load regulation of 0.01%/mA max. Output noise is 12μV P-P from 0.1Hz to 10Hz. Short-circuit current is 25mA. The part is pin-compatible with higher-performance alternatives like the LT1019. The exact part marking reflects the specified package and temperature range.
IC VREF SERIES 1% 8DIP Product overview: REF02CN8#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02CN8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF02CN8#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |