The AD580KH is a three-terminal, bandgap voltage reference IC providing a fixed 2.5 V output with an initial tolerance of ±25 mV and a temperature coefficient of 40 ppm/°C. It operates from an input voltage range of 4.5 V to 30 V with a maximum quiescent current of 1.5 mA. The device is packaged in a TO-52 metal can (H-03A) and is specified for operation over the temperature range of -55°C to +125°C. Long-term stability is better than 250 μV, and noise over 0.1 Hz to 10 Hz is 8 μV p-p. The AD580KH is designed for use with 8-, 10-, and 12-bit D/A converters and digital panel meters.
IC VREF SERIES 1% TO52-3 Product overview: AD580KH from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD580KH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD580KH |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Bulk |