The REF01CSZ-REEL is a precision voltage reference IC providing a stable 10.0 V output, available in an 8-lead SOIC_N package. It operates over a temperature range of -40°C to +85°C with a maximum initial accuracy of ±100 mV and a temperature coefficient of 65 ppm/°C. The device supports a supply voltage range of 12 V to 36 V, draws a maximum quiescent current of 1.6 mA, and can source up to 8 mA load current. Output noise is 30 µV p-p between 0.1 Hz and 10 Hz, and it includes a TRIM pin for fine output adjustment and a TEMP pin for temperature sensing. The part is RoHS compliant.
IC VREF SERIES 1% 8SOIC Product overview: REF01CS-REEL from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01CS-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01CS-REEL |
| Product Name | Precision Voltage Reference IC |
| Type | Series |