The REF01CJ is a precision 10.0 V voltage reference in an 8-pin TO-99 package, offering ±1.0% initial accuracy and a temperature coefficient of 20 ppm/°C maximum over 0°C to +70°C. It operates with a 12 V to 36 V supply range, draws a maximum quiescent current of 1.6 mA, and supports a load current of up to 8 mA. The device includes a TRIM terminal for output adjustment and a TEMP terminal for temperature sensing with a sensitivity of 1.96 mV/°C. Noise is specified at 35 µV p-p (0.1 Hz to 10 Hz).
IC VREF SERIES 1% TO99-8 Product overview: REF01CJ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF01CJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-REF01CJ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Bulk |