The ADR431ARMZ is a precision XFET voltage reference in an 8-lead MSOP package, offering a 2.500 V output with a maximum temperature coefficient of 3 ppm/°C and an initial accuracy of ±1 mV. It supports source current up to 30 mA and sink current down to -20 mA, operates over a supply range of 4.5 V to 18 V, and is specified for the extended industrial temperature range of -40°C to +125°C. Noise is 3.5 µV p-p from 0.1 Hz to 10 Hz. No external capacitor is required.
IC VREF SERIES 0.12% 8MSOP Product overview: ADR431ARMZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR431ARMZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR431ARMZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |