The NJM2373AF is an adjustable high precision shunt regulator with a 1.25V±1% reference voltage, capable of output voltages up to 13V using external resistors. It operates with a cathode current range of 1mA to 30mA and a minimum input current of 80µA typ. The device is packaged in SOT-89 (3-pin) and is rated for an operating temperature range of -40°C to +85°C. Power dissipation is limited to 350mW in the SOT-89 package. Bipolar technology is used, and dynamic impedance is 0.12Ω typ. at 0.5mA to 30mA cathode current.
IC VREF SHUNT ADJ 1% SOT23-5 Product overview: NJM2373AF-TE1 from Nisshinbo Micro Devices is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NJM2373AF-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-NJM2373AF-TE1 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |