The MAX6225BEPA is a precision voltage reference with a 2.500V output, designed for high-resolution data-conversion systems. It operates over a temperature range of -40°C to +85°C and features a temperature coefficient of 7.0 ppm/°C, initial accuracy of ±0.02%, and output source/sink current capability of ±15mA. The device provides 1.5μVp-p output noise (0.1Hz to 10Hz) and 20ppm/1000h long-term stability. It is housed in an 8-pin plastic DIP package and supports optional external trimming and noise reduction. Power consumption is low, at 18mW typical.
IC VREF SERIES 0.12% 8DIP Product overview: MAX6225BEPA from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6225BEPA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6225BEPA |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |