The AD587KR is a 10 V precision voltage reference with an initial accuracy of ±5 mV and a maximum temperature coefficient of 10 ppm/°C, specified for operation from 0°C to 70°C. It is housed in an 8-lead SOIC package and features a noise-reduction pin for external capacitor filtering, with typical output noise of 4 μV p-p from 0.1 Hz to 10 Hz. The device supports output trimming and is designed for use with 8-bit to 16-bit DACs and ADCs requiring high-accuracy references. Quiescent current is up to 4 mA, and output load regulation is ±100 μV/mA for currents between −10 mA and +10 mA. MIL-STD-883-complian
IC VREF SERIES 0.05% 8SOIC Product overview: AD587KR from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD587KR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD587KR |
| Product Name | Precision Voltage Reference IC |
| Type | Series |