The MAX6225AESA+ is a low-noise, precision 2.500V voltage reference in an 8-pin SO package, designed for high-resolution data-conversion systems. It operates over a temperature range of -40°C to +85°C with a temperature coefficient of 5.0 ppm/°C and an initial accuracy of ±0.02%. The device provides ±15mA output source and sink capability, consumes 18mW of power, and exhibits 1.5μVp-p noise from 0.1Hz to 10Hz. It supports external trimming and noise reduction, and is stable with all capacitive loads. Long-term stability is 20ppm/1000h at +25°C.
Voltage References Low-Noise, Precision, +2.5V/+4.096V/+5V Product overview: MAX6225AESA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.5V, +4.096V, +5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +2.5V, +4.096V, +5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6225AESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6225AESA+T |
| Product Name | +2.5V +4.096V +5V Precision Voltage Reference IC |
| Type | Series Precision References |