The MAX6225ACSA+ is a low-noise, precision voltage reference providing a 2.500V output with ±0.02% initial accuracy and a temperature coefficient of 2.0 ppm/°C. It operates over a +2.5V input range from 8V to 36V and delivers ±15mA source and sink current. The device features 1.5 μVp-p output noise (0.1Hz to 10Hz), 18mW power consumption, and is available in an 8-pin SO package. It offers optional noise reduction and voltage trimming, with stable performance under all capacitive loads and excellent long-term stability of 20 ppm/1000h. The part is designed for high-resolution data-conversion systems up to 16 bits and includes an industry-standard pinout.
Voltage References Low-Noise, Precision, +2.5V/+4.096V/+5V Product overview: MAX6225ACSA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.5V, +4.096V, +5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, +2.5V, +4.096V, +5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6225ACSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6225ACSA+T |
| Product Name | +2.5V +4.096V +5V Precision Voltage Reference IC |
| Type | Series Precision References |