The AD1582BRT-REEL7 is a 2.5 V precision series voltage reference in a 3-lead SOT-23 surface-mount package. It operates from a supply voltage of 2.7 V to 12 V with a minimum headroom of 200 mV and draws a maximum quiescent current of 70 µA. The device can source or sink up to ±5 mA of load current and features a temperature coefficient of 50 ppm/°C over the industrial temperature range of −40°C to +125°C. Initial accuracy at 25°C is ±2 mV (±0.08%). Output noise is 50 µV rms from 10 Hz to 10 kHz, and it offers a ripple rejection of 80 dB at 120 Hz. The part is RoHS compliant and specified for industrial applications requiring low power and high precision.
IC VREF SERIES PREC 2.5V SOT23-3 Product overview: AD1582BRT-REEL7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1582BRT-REEL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD1582BRT-REEL7 |
| Product Name | 2.5V SOT23 Precision Voltage Reference IC |
| Package Type | Other; Cut Tape (CT) |