The MAX6195AESA+ is a precision, micropower, low-dropout voltage reference designed for battery-powered instruments and high-accuracy analog systems. It provides a 5.000V output with ±2mV initial accuracy and a maximum temperature coefficient of 5ppm/°C. The device operates from a 2.5V to 12.6V supply, drawing a maximum of 35µA quiescent current and maintaining regulation for load currents up to 500µA. It features an 8-pin SO package, is stable with capacitive loads up to 2.2nF, and operates over a -40°C to +85°C temperature range. The part is RoHS-compliant.
Voltage References Precision, Micropower, Low-Dropout Volta Product overview: MAX6195AESA+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6195AESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6195AESA+ |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |