The MAX6191AESA+ is a precision, micropower, low-dropout voltage reference designed for battery-powered instruments and analog measurement systems. It provides a 2.048 V output with ±2 mV initial accuracy and a maximum temperature coefficient of 5 ppm/°C. The device operates from a 2.5 V to 12.6 V supply, drawing a maximum quiescent current of 35 µA, and maintains regulation for load currents up to ±500 µA with a dropout voltage of 100 mV. It is stable with capacitive loads up to 2.2 nF and comes in an 8-pin SO package. The part is lead-free and RoHS-compliant, with an operating temperature range of -40°C to +85°C.
Voltage References Precision, Micropower, Low-Dropout Volta Product overview: MAX6191AESA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6191AESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6191AESA+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |